QUALCOMM, Incorporated SAW Filters - B39361B5215H810 B39361B5215H810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863055-B39361B5215H8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Categories: Filters Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863055-B39361B5215H8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Categories: Filters Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39361B5215H810 - 863055-B39361B5215H810 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39361B5215H810
863055-B39361B5215H810
SAW Filters - B39361B5215H810 863055-B39361B5215H810
Manufacturer: QUALCOMM Win Source Part Number: 863055-B39361B5215H8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Categories: Filters Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: QUALCOMM
Win Source Part Number: 863055-B39361B5215H810
Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Package: Reel - TR
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
SMD 358.4MHz 200Ohm EMI RFI Filter - 836-B39361B5215H810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 358.4MHz 200Ohm EMI RFI Filter
836-B39361B5215H810
SMD 358.4MHz 200Ohm EMI RFI Filter 836-B39361B5215H810
SAW Filter IF 358.4MHz 12.5dB 200Ohm SMD 12 Pin QCC12E Product overview: B39361B5215H810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 358.4MHz, 200Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 358.4MHz, 200Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39361B5215H810 can be used for catalog matching and distributor lookup.

SAW Filter IF 358.4MHz 12.5dB 200Ohm SMD 12 Pin QCC12E Product overview: B39361B5215H810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 358.4MHz, 200Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 358.4MHz, 200Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39361B5215H810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 863055-B39361B5215H810 836-B39361B5215H810
Product Name SAW Filters - B39361B5215H810 SMD 358.4MHz 200Ohm EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1062SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Specs
Filter Category Active Filter
Filter Type Low Pass; Bessel, Low Pass Switched Capacitor
Fc 45 kHz
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details