QUALCOMM, Incorporated SAW Filters - B39351B3583Z810 B39351B3583Z810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021470-B39351B3583Z 810 Packaging: Reel - TR Applications: Remote Control Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.059" (1.50mm) Frequency - Center: 345MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021470-B39351B3583Z 810 Packaging: Reel - TR Applications: Remote Control Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.059" (1.50mm) Frequency - Center: 345MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39351B3583Z810
1021470-B39351B3583Z810
SAW Filters - B39351B3583Z810 1021470-B39351B3583Z810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021470-B39351B3583Z 810 Packaging: Reel - TR Applications: Remote Control Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.059" (1.50mm) Frequency - Center: 345MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021470-B39351B3583Z810
Packaging: Reel - TR
Applications: Remote Control
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.5dB
Height (Max): 0.059" (1.50mm)
Frequency - Center: 345MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
345MHZ EMI RFI Filter
836-B39351B3583Z810
345MHZ EMI RFI Filter 836-B39351B3583Z810
FILTER SAW 345MHZ 8SMD Product overview: B39351B3583Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 345MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39351B3583Z810 can be used for catalog matching and distributor lookup.

FILTER SAW 345MHZ 8SMD Product overview: B39351B3583Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 345MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39351B3583Z810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021470-B39351B3583Z810 836-B39351B3583Z810
Product Name SAW Filters - B39351B3583Z810 345MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - LTC1064-4CN#PBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
EMI RFI Filter - 844-QM23013TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
SAW Filters - 535-14427-1-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Wireless Audio
Fc 869000 kHz
View Details