QUALCOMM, Incorporated 326.4MHZ EMI RFI Filter B39331B3807U310W3

Description
FILTER SAW 326.4MHZ 8SMD Product overview: B39331B3807U310W3 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 326.4MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 326.4MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39331B3807U310W 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FILTER SAW 326.4MHZ 8SMD Product overview: B39331B3807U310W3 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 326.4MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 326.4MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39331B3807U310W 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
326.4MHZ EMI RFI Filter
836-B39331B3807U310W3
326.4MHZ EMI RFI Filter 836-B39331B3807U310W3
FILTER SAW 326.4MHZ 8SMD Product overview: B39331B3807U310W3 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 326.4MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 326.4MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39331B3807U310W 3 can be used for catalog matching and distributor lookup.

FILTER SAW 326.4MHZ 8SMD Product overview: B39331B3807U310W3 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 326.4MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 326.4MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39331B3807U310W3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SAW Filters - B39331B3807U310-ND - DigiKey
Thief River Falls, MN, United States
326.4MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2dB 15MHz Bandwidth 8-SMD, No Lead

326.4MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2dB 15MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
SAW Filters - B39331B3807U310W3
1021523-B39331B3807U310W3
SAW Filters - B39331B3807U310W3 1021523-B39331B3807U310W3
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021523-B39331B3807U 310W3 Packaging: Reel - TR Applications: Cellular, WCDMA Mounting: SMD (SMT) Insertion Loss: 2dB Height (Max): 0.053" (1.35mm) Bandwidth: 15MHz Frequency - Center: 326.4MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021523-B39331B3807U310W3
Packaging: Reel - TR
Applications: Cellular, WCDMA
Mounting: SMD (SMT)
Insertion Loss: 2dB
Height (Max): 0.053" (1.35mm)
Bandwidth: 15MHz
Frequency - Center: 326.4MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 836-B39331B3807U310W3 B39331B3807U310-ND 1021523-B39331B3807U310W3
Product Name 326.4MHZ EMI RFI Filter SAW Filters SAW Filters - B39331B3807U310W3
Filter Category Active Filter SAW Filter SAW Filter
Standards and Certifications RoHS
Package Type Tape & Reel (TR) 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7448EUD - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
1920MHz 1980MHz 2110MHz EMI RFI Filter - 844-QPQ1282TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type SMP
Number of Pins 9
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Specs
Filter Category Quartz / Crystal Filter
Filter Type Band Pass
Applications Commercial; Communications; Industrial; Military
View Details