QUALCOMM, Incorporated SAW Filters - B39321R801H210 B39321R801H210

Description
Manufacturer: QUALCOMM Win Source Part Number: 912473-B39321R801H21 0 Series: B39321 Features: 315MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.3dB - Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.90.0100 Other Part Number: 495-1669-6, B39321R801H210-ND, B39321R0801H210, 495-1669-2, B39321R801H210W3, B39321R801H210W1, 495-1669-1, B39321R 801H210
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 912473-B39321R801H21 0 Series: B39321 Features: 315MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.3dB - Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.90.0100 Other Part Number: 495-1669-6, B39321R801H210-ND, B39321R0801H210, 495-1669-2, B39321R801H210W3, B39321R801H210W1, 495-1669-1, B39321R 801H210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39321R801H210
912473-B39321R801H210
SAW Filters - B39321R801H210 912473-B39321R801H210
Manufacturer: QUALCOMM Win Source Part Number: 912473-B39321R801H21 0 Series: B39321 Features: 315MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.3dB - Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.90.0100 Other Part Number: 495-1669-6, B39321R801H210-ND, B39321R0801H210, 495-1669-2, B39321R801H210W3, B39321R801H210W1, 495-1669-1, B39321R 801H210

Manufacturer: QUALCOMM
Win Source Part Number: 912473-B39321R801H210
Series: B39321
Features: 315MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.3dB - Bandwidth 8-SMD, No Lead
Package: 8-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.90.0100
Other Part Number: 495-1669-6, B39321R801H210-ND, B39321R0801H210, 495-1669-2, B39321R801H210W3, B39321R801H210W1, 495-1669-1, B39321R 801H210

Buy Now Datasheet
SAW Filters - 495-1669-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-1669-2-ND
SAW Filters 495-1669-2-ND
315MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.3dB Bandwidth 8-SMD, No Lead

315MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.3dB Bandwidth 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912473-B39321R801H210 495-1669-2-ND
Product Name SAW Filters - B39321R801H210 SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

50Ohm EMI RFI Filter - 844-885075 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - PEB 3268 F V1.1 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filter - SPT915M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 915000 kHz
Package Type 3.0*3.0 mm
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details