QUALCOMM, Incorporated SAW Filters - B39321R1921A310 B39321R1921A310

Description
Manufacturer: QUALCOMM Win Source Part Number: 863053-B39321R1921A3 10 Series: R1921 Features: 315MHz Frequency - RF SAW Filter (Surface Acoustic Wave) - - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 863053-B39321R1921A3 10 Series: R1921 Features: 315MHz Frequency - RF SAW Filter (Surface Acoustic Wave) - - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39321R1921A310
863053-B39321R1921A310
SAW Filters - B39321R1921A310 863053-B39321R1921A310
Manufacturer: QUALCOMM Win Source Part Number: 863053-B39321R1921A3 10 Series: R1921 Features: 315MHz Frequency - RF SAW Filter (Surface Acoustic Wave) - - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: QUALCOMM
Win Source Part Number: 863053-B39321R1921A310
Series: R1921
Features: 315MHz Frequency - RF SAW Filter (Surface Acoustic Wave) - - Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now
SAW Filters - B39321R1921A310-ND - DigiKey
Thief River Falls, MN, United States
315MHz Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 6-SMD, No Lead

315MHz Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 863053-B39321R1921A310 B39321R1921A310-ND
Product Name SAW Filters - B39321R1921A310 SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7430EUB+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1060SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details