QUALCOMM, Incorporated SAW Filters - B39321R1901A310 B39321R1901A310

Description
Manufacturer: QUALCOMM Win Source Part Number: 912472-B39321R1901A3 10 Features: Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.4dB - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 912472-B39321R1901A3 10 Features: Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.4dB - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39321R1901A310
912472-B39321R1901A310
SAW Filters - B39321R1901A310 912472-B39321R1901A310
Manufacturer: QUALCOMM Win Source Part Number: 912472-B39321R1901A3 10 Features: Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.4dB - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912472-B39321R1901A310
Features: Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.4dB - Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080

Buy Now
SAW Filters - B39321R1901A310-ND - DigiKey
Thief River Falls, MN, United States
Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead

Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912472-B39321R1901A310 B39321R1901A310-ND
Product Name SAW Filters - B39321R1901A310 SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1061TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
Interface - Filters - Active - MAX265BCPI+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 57 kHz
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details