QUALCOMM, Incorporated Filters - SAW Filters B39321B3905U510

Description
Win Source Part Number: 1047600-B39321B3905U 510 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.3dB Height (Max): 0.043" (1.10mm) Bandwidth: 1MHz Frequency - Center: 315MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3905
Request a Quote Datasheet
Description
Win Source Part Number: 1047600-B39321B3905U 510 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.3dB Height (Max): 0.043" (1.10mm) Bandwidth: 1MHz Frequency - Center: 315MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3905
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047600-B39321B3905U510
Filters - SAW Filters 1047600-B39321B3905U510
Win Source Part Number: 1047600-B39321B3905U 510 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.3dB Height (Max): 0.043" (1.10mm) Bandwidth: 1MHz Frequency - Center: 315MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3905

Win Source Part Number: 1047600-B39321B3905U510
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Remote Control
Standard Package: 9,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.3dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 1MHz
Frequency - Center: 315MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B3905

Buy Now Datasheet
SAW Filters - B39321B3905U510-ND - DigiKey
Thief River Falls, MN, United States
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.3dB 1MHz Bandwidth 6-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.3dB 1MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1047600-B39321B3905U510 B39321B3905U510-ND
Product Name Filters - SAW Filters SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX292ESA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Thin Film Technology Corporation
Specs
Filter Category Active Filter
Filter Type Thru Device
Applications General
View Details