QUALCOMM, Incorporated Filters - SAW Filters B39321B3787A410

Description
Win Source Part Number: 1047599-B39321B3787A 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.6dB Height (Max): 0.051" (1.30mm) Frequency - Center: 313.85MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3787 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1047599-B39321B3787A 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.6dB Height (Max): 0.051" (1.30mm) Frequency - Center: 313.85MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3787 Product Status: Not For New Designs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047599-B39321B3787A410
Filters - SAW Filters 1047599-B39321B3787A410
Win Source Part Number: 1047599-B39321B3787A 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.6dB Height (Max): 0.051" (1.30mm) Frequency - Center: 313.85MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3787 Product Status: Not For New Designs

Win Source Part Number: 1047599-B39321B3787A410
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Remote Control
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.6dB
Height (Max): 0.051" (1.30mm)
Frequency - Center: 313.85MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B3787
Product Status: Not For New Designs

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1047599-B39321B3787A410
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX296CSA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Filtronetics, Inc.
Specs
Filter Category SAW Filter
Applications Commercial; Communications; Industrial; Military
Fc 140000 kHz
View Details