QUALCOMM, Incorporated SAW Filters - B39321B3763Z810 B39321B3763Z810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021519-B39321B3763Z 810 Packaging: Reel - TR Applications: Remote Control Mounting: SMD (SMT) Insertion Loss: 1.9dB Height (Max): 0.059" (1.50mm) Bandwidth: 360kHz Frequency - Center: 315.15MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021519-B39321B3763Z 810 Packaging: Reel - TR Applications: Remote Control Mounting: SMD (SMT) Insertion Loss: 1.9dB Height (Max): 0.059" (1.50mm) Bandwidth: 360kHz Frequency - Center: 315.15MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39321B3763Z810
1021519-B39321B3763Z810
SAW Filters - B39321B3763Z810 1021519-B39321B3763Z810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021519-B39321B3763Z 810 Packaging: Reel - TR Applications: Remote Control Mounting: SMD (SMT) Insertion Loss: 1.9dB Height (Max): 0.059" (1.50mm) Bandwidth: 360kHz Frequency - Center: 315.15MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021519-B39321B3763Z810
Packaging: Reel - TR
Applications: Remote Control
Mounting: SMD (SMT)
Insertion Loss: 1.9dB
Height (Max): 0.059" (1.50mm)
Bandwidth: 360kHz
Frequency - Center: 315.15MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1021519-B39321B3763Z810
Product Name SAW Filters - B39321B3763Z810
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

3000MHz 25000MHz EMI RFI Filter - 844-TGL2201 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filter - SPT675M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 675000 kHz
Package Type 3.0*3.0 mm
View Details
Interface - Filters - Active - MAX7443ETA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details