QUALCOMM, Incorporated SAW Filters - B39321B3761Z810 B39321B3761Z810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021476-B39321B3761Z 810 Packaging: Reel - TR Applications: Remote Control Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.9dB Height (Max): 0.059" (1.50mm) Bandwidth: 360kHz Frequency - Center: 315MHz Categories: Filters Status: Active Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021476-B39321B3761Z 810 Packaging: Reel - TR Applications: Remote Control Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.9dB Height (Max): 0.059" (1.50mm) Bandwidth: 360kHz Frequency - Center: 315MHz Categories: Filters Status: Active Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39321B3761Z810
1021476-B39321B3761Z810
SAW Filters - B39321B3761Z810 1021476-B39321B3761Z810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021476-B39321B3761Z 810 Packaging: Reel - TR Applications: Remote Control Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.9dB Height (Max): 0.059" (1.50mm) Bandwidth: 360kHz Frequency - Center: 315MHz Categories: Filters Status: Active Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021476-B39321B3761Z810
Packaging: Reel - TR
Applications: Remote Control
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.9dB
Height (Max): 0.059" (1.50mm)
Bandwidth: 360kHz
Frequency - Center: 315MHz
Categories: Filters
Status: Active
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SAW Filters - 495-1668-6-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-1668-6-ND
SAW Filters 495-1668-6-ND
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 360kHz Bandwidth 8-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 360kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
SAW Filters - 495-1668-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-1668-2-ND
SAW Filters 495-1668-2-ND
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 360kHz Bandwidth 8-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 360kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
SAW Filters - 495-1668-1-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-1668-1-ND
SAW Filters 495-1668-1-ND
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 360kHz Bandwidth 8-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 360kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021476-B39321B3761Z810 495-1668-6-ND
Product Name SAW Filters - B39321B3761Z810 SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7432AEUD - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1028SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.23E6 to 1.58E6 kHz
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers