QUALCOMM, Incorporated SAW Filters - B39321B3751U310 B39321B3751U310

Description
Manufacturer: QUALCOMM Win Source Part Number: 912471-B39321B3751U3 10 Features: 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.1dB 620kHz Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0080 Other Part Number: 495-2329-6, B39321B3751U310W3, 495-2329-2, B39321B3751U310-ND, 495-2329-1
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 912471-B39321B3751U3 10 Features: 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.1dB 620kHz Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0080 Other Part Number: 495-2329-6, B39321B3751U310W3, 495-2329-2, B39321B3751U310-ND, 495-2329-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39321B3751U310
912471-B39321B3751U310
SAW Filters - B39321B3751U310 912471-B39321B3751U310
Manufacturer: QUALCOMM Win Source Part Number: 912471-B39321B3751U3 10 Features: 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.1dB 620kHz Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0080 Other Part Number: 495-2329-6, B39321B3751U310W3, 495-2329-2, B39321B3751U310-ND, 495-2329-1

Manufacturer: QUALCOMM
Win Source Part Number: 912471-B39321B3751U310
Features: 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.1dB 620kHz Bandwidth 8-SMD, No Lead
Package: 8-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0080
Other Part Number: 495-2329-6, B39321B3751U310W3, 495-2329-2, B39321B3751U310-ND, 495-2329-1

Buy Now Datasheet
SAW Filters - 495-2329-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-2329-2-ND
SAW Filters 495-2329-2-ND
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.1dB 620kHz Bandwidth 8-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.1dB 620kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Singapore, Singapore
315MHZ EMI RFI Filter
836-B39321B3751U310
315MHZ EMI RFI Filter 836-B39321B3751U310
FILTER SAW 315MHZ 8SMD Product overview: B39321B3751U310 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 315MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39321B3751U310 can be used for catalog matching and distributor lookup.

FILTER SAW 315MHZ 8SMD Product overview: B39321B3751U310 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 315MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39321B3751U310 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 912471-B39321B3751U310 495-2329-2-ND 836-B39321B3751U310
Product Name SAW Filters - B39321B3751U310 SAW Filters 315MHZ EMI RFI Filter
Filter Category SAW Filter SAW Filter Active Filter
Applications General; Remote Control
Fc 315000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1061TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
Interface - Filters - Active - MAX7441ESD - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details