Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 803244-B39321B3741H1
Packaging: Reel
Mounting Style: SMD
Applications: Remote Control
Insertion Loss: 2.1dB
Bandwidth: 360kHz
Frequency - Center: 315MHz
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: 6-SMD, No Lead
Height (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 9,000
MSL Level: 1 (Unlimited)
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.1dB 360kHz Bandwidth 6-SMD, No Lead
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.1dB 360kHz Bandwidth 6-SMD, No Lead
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.1dB 360kHz Bandwidth 6-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 803244-B39321B3741H110 | 495-7425-1-ND |
| Product Name | SAW Filters - B39321B3741H110 | SAW Filters |
| Filter Category | SAW Filter | SAW Filter |