QUALCOMM, Incorporated SAW Filters - B39321B3731H110 B39321B3731H110

Description
Manufacturer: QUALCOMM Win Source Part Number: 912470-B39321B3731H1 10 Features: 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 120kHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080 Other Part Number: B39311B3731H110, 495-2619-1, 495-2619-2, B3731
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 912470-B39321B3731H1 10 Features: 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 120kHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080 Other Part Number: B39311B3731H110, 495-2619-1, 495-2619-2, B3731
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39321B3731H110
912470-B39321B3731H110
SAW Filters - B39321B3731H110 912470-B39321B3731H110
Manufacturer: QUALCOMM Win Source Part Number: 912470-B39321B3731H1 10 Features: 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 120kHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080 Other Part Number: B39311B3731H110, 495-2619-1, 495-2619-2, B3731

Manufacturer: QUALCOMM
Win Source Part Number: 912470-B39321B3731H110
Features: 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 120kHz Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080
Other Part Number: B39311B3731H110, 495-2619-1, 495-2619-2, B3731

Buy Now
SAW Filters - 1752-B39321B3731H110CT-ND - DigiKey
Thief River Falls, MN, United States
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 120kHz Bandwidth 6-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 120kHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
SAW Filters - 1752-B39321B3731H110TR-ND - DigiKey
Thief River Falls, MN, United States
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 120kHz Bandwidth 6-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 120kHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
SAW Filters - 1752-B39321B3731H110DKR-ND - DigiKey
Thief River Falls, MN, United States
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 120kHz Bandwidth 6-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 120kHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912470-B39321B3731H110 1752-B39321B3731H110CT-ND
Product Name SAW Filters - B39321B3731H110 SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - PEB2466HV1.4 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Input EMI Filter - QPI-11LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details