QUALCOMM, Incorporated SAW Filters B39321B3719H110

Description
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Request a Quote Datasheet
Description
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - 495-3735-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-3735-2-ND
SAW Filters 495-3735-2-ND
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1111249-B39321B3719H110
Filters - SAW Filters 1111249-B39321B3719H110
Win Source Part Number: 1111249-B39321B3719H 110 Category: Filters>SAW Filters Package: Tape & Reel Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.4dB Height (Max): 0.039" (1.00mm) Frequency - Center: 315MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 495-3735-1,B3719,495 -3735-6,495-3735-2

Win Source Part Number: 1111249-B39321B3719H110
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: Remote Control
Standard Package: 9,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.4dB
Height (Max): 0.039" (1.00mm)
Frequency - Center: 315MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 495-3735-1,B3719,495-3735-6,495-3735-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 495-3735-2-ND 1111249-B39321B3719H110
Product Name SAW Filters Filters - SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX262ACWG+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 140 kHz
View Details
3.7 - 3.98 GHz 5G BAW Filter Module - QPQ3509 - Qorvo
Specs
Filter Category BAW Filter
Filter Type Band Pass
Applications Infrastructure
View Details
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type - 45M7AF - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 45000 kHz
View Details