QUALCOMM, Incorporated SAW Filters B39321B3576U310

Description
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3.3dB 200kHz Bandwidth 8-SMD, No Lead
Request a Quote Datasheet
Description
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3.3dB 200kHz Bandwidth 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - 495-2327-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-2327-2-ND
SAW Filters 495-2327-2-ND
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3.3dB 200kHz Bandwidth 8-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3.3dB 200kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Singapore, Singapore
315MHZ EMI RFI Filter
836-B39321B3576U310
315MHZ EMI RFI Filter 836-B39321B3576U310
FILTER SAW 315MHZ 8SMD Product overview: B39321B3576U310 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 315MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39321B3576U310 can be used for catalog matching and distributor lookup.

FILTER SAW 315MHZ 8SMD Product overview: B39321B3576U310 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 315MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39321B3576U310 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1047597-B39321B3576U310
Filters - SAW Filters 1047597-B39321B3576U310
Win Source Part Number: 1047597-B39321B3576U 310 Category: Filters>SAW Filters Package: Tape & Reel Applications: Remote Control Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 3.3dB Height (Max): 0.053" (1.35mm) Bandwidth: 200kHz Frequency - Center: 315MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39321B3576U310B3932 1-B3576-U310; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 495-2327-1,B39321B35 76U310-ND,495-2327-6 ,495-2327-2 Product Status: Obsolete

Win Source Part Number: 1047597-B39321B3576U310
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: Remote Control
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 3.3dB
Height (Max): 0.053" (1.35mm)
Bandwidth: 200kHz
Frequency - Center: 315MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Alternative Parts (Cross-Reference): B39321B3576U310B39321-B3576-U310;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 495-2327-1,B39321B3576U310-ND,495-2327-6,495-2327-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 495-2327-2-ND 836-B39321B3576U310 1047597-B39321B3576U310
Product Name SAW Filters 315MHZ EMI RFI Filter Filters - SAW Filters
Filter Category SAW Filter Active Filter SAW Filter
Applications General; Remote Control Remote Control
Fc 315000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7472UTI+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers