QUALCOMM, Incorporated Filters - SAW Filters B39311R0966H110

Description
Win Source Part Number: 1315170-B39311R0966H 110 Category: Filters>SAW Filters Series: R966 Package: Tape & Reel (TR) Applications: General Purpose Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.5dB Height (Max): 0.039" (1.00mm) Frequency - Center: 314.9MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315170-B39311R0966H 110 Category: Filters>SAW Filters Series: R966 Package: Tape & Reel (TR) Applications: General Purpose Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.5dB Height (Max): 0.039" (1.00mm) Frequency - Center: 314.9MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1315170-B39311R0966H110
Filters - SAW Filters 1315170-B39311R0966H110
Win Source Part Number: 1315170-B39311R0966H 110 Category: Filters>SAW Filters Series: R966 Package: Tape & Reel (TR) Applications: General Purpose Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.5dB Height (Max): 0.039" (1.00mm) Frequency - Center: 314.9MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 1315170-B39311R0966H110
Category: Filters>SAW Filters
Series: R966
Package: Tape & Reel (TR)
Applications: General Purpose
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.5dB
Height (Max): 0.039" (1.00mm)
Frequency - Center: 314.9MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now Datasheet
EMI RFI Filter - 836-B39311R0966H110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39311R0966H110
EMI RFI Filter 836-B39311R0966H110
Product overview: B39311R0966H110 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39311R0966H110 can be used for catalog matching and distributor lookup.

Product overview: B39311R0966H110 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39311R0966H110 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1315170-B39311R0966H110 836-B39311R0966H110
Product Name Filters - SAW Filters EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX267BCWG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 57 kHz
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1065TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
8MHz Rail-to-Rail Composite Video Driver - ISL59110IEZ-T7 - Renesas Electronics Corporation
Specs
Filter Category Video Filter
Applications Audio/Video
Supply Voltage (VS) 2.5 to 3.6 volts
View Details