QUALCOMM, Incorporated SAW Filters B39311B3738H110

Description
313.85MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.3dB 120kHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet
Description
313.85MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.3dB 120kHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - 495-3738-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-3738-2-ND
SAW Filters 495-3738-2-ND
313.85MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.3dB 120kHz Bandwidth 6-SMD, No Lead

313.85MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.3dB 120kHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
313.85MHZ EMI RFI Filter - 836-B39311B3738H110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
313.85MHZ EMI RFI Filter
836-B39311B3738H110
313.85MHZ EMI RFI Filter 836-B39311B3738H110
FILTER SAW 313.85MHZ 6SMD Product overview: B39311B3738H110 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 313.85MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 313.85MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39311B3738H110 can be used for catalog matching and distributor lookup.

FILTER SAW 313.85MHZ 6SMD Product overview: B39311B3738H110 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 313.85MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 313.85MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39311B3738H110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1047594-B39311B3738H110
Filters - SAW Filters 1047594-B39311B3738H110
Win Source Part Number: 1047594-B39311B3738H 110 Category: Filters>SAW Filters Package: Tape & Reel (TR),Cut Tape (CT) Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.3dB Height (Max): 0.039" (1.00mm) Bandwidth: 120kHz Frequency - Center: 313.85MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): B39311B3738H110B3931 1-B3738-H110; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3738,495-3738-1,495 -3738-2 Product Status: Obsolete

Win Source Part Number: 1047594-B39311B3738H110
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Remote Control
Standard Package: 9,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.3dB
Height (Max): 0.039" (1.00mm)
Bandwidth: 120kHz
Frequency - Center: 313.85MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Alternative Parts (Cross-Reference): B39311B3738H110B39311-B3738-H110;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B3738,495-3738-1,495-3738-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 495-3738-2-ND 836-B39311B3738H110 1047594-B39311B3738H110
Product Name SAW Filters 313.85MHZ EMI RFI Filter Filters - SAW Filters
Filter Category SAW Filter Active Filter SAW Filter
Applications General; Remote Control Remote Control
Fc 313850 kHz
Unlock Full Specs
to access all available technical data

Similar Products

EMI RFI Filter - 844-QPQ1907TR13-10K - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX292CSA-G095 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details