313.85MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 1MHz Bandwidth 6-SMD, No Lead
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021518-B39311B3729H
Packaging: Reel - TR
Applications: Remote Control
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.5dB
Height (Max): 0.039" (1.00mm)
Bandwidth: 1MHz
Frequency - Center: 313.85MHz
Categories: Filters
Status: Active
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | B39311B3729H110-ND | 1021518-B39311B3729H110 |
| Product Name | SAW Filters | SAW Filters - B39311B3729H110 |
| Filter Category | SAW Filter | SAW Filter |