QUALCOMM, Incorporated SAW Filters B39311B3534A410

Description
Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.7dB Bandwidth 8-SMD, No Lead
Request a Quote Datasheet
Description
Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.7dB Bandwidth 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39311B3534A410-ND - DigiKey
Thief River Falls, MN, United States
Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.7dB Bandwidth 8-SMD, No Lead

Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.7dB Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1047593-B39311B3534A410
Filters - SAW Filters 1047593-B39311B3534A410
Win Source Part Number: 1047593-B39311B3534A 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.7dB Height (Max): 0.051" (1.30mm) Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3534

Win Source Part Number: 1047593-B39311B3534A410
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Remote Control
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.7dB
Height (Max): 0.051" (1.30mm)
Package / Case: 8-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B3534

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number B39311B3534A410-ND 1047593-B39311B3534A410
Product Name SAW Filters Filters - SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1062TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
Interface - Filters - Active - MAX262AEWG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 140 kHz
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details