QUALCOMM, Incorporated SAW Filters - B39272B9897P812 B39272B9897P812

Description
Manufacturer: QUALCOMM Win Source Part Number: 863349-B39272B9897P8 12 Features: - Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) - - Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863349-B39272B9897P8 12 Features: - Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) - - Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39272B9897P812 - 863349-B39272B9897P812 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39272B9897P812
863349-B39272B9897P812
SAW Filters - B39272B9897P812 863349-B39272B9897P812
Manufacturer: QUALCOMM Win Source Part Number: 863349-B39272B9897P8 12 Features: - Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) - - Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 863349-B39272B9897P812
Features: - Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) - - Bandwidth
Package: Reel - TR
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now
EMI RFI Filter - 836-B39272B9897P812 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39272B9897P812
EMI RFI Filter 836-B39272B9897P812
MOBILE SAW FILTER 2016 / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) Bandwidth Product overview: B39272B9897P812 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39272B9897P812 can be used for catalog matching and distributor lookup.

MOBILE SAW FILTER 2016 / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) Bandwidth Product overview: B39272B9897P812 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39272B9897P812 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 863349-B39272B9897P812 836-B39272B9897P812
Product Name SAW Filters - B39272B9897P812 EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - DF1706E - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
Fc 192 kHz
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - HSP43216VC-52Z - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Filter Category Active Filter
Filter Type Band Pass; Half Band
View Details