QUALCOMM, Incorporated RF Multiplexers - B39272B8674P810 B39272B8674P810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 812692-B39272B8674P8 10 Packaging: Reel Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz Low Band Attenuation (min / max dB): 45.00dB / 55.00dB High Band Attenuation (min / max dB): 45.00dB / 52.00dB Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 812692-B39272B8674P8 10 Packaging: Reel Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz Low Band Attenuation (min / max dB): 45.00dB / 55.00dB High Band Attenuation (min / max dB): 45.00dB / 52.00dB Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39272B8674P810 - 812692-B39272B8674P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39272B8674P810
812692-B39272B8674P810
RF Multiplexers - B39272B8674P810 812692-B39272B8674P810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 812692-B39272B8674P8 10 Packaging: Reel Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz Low Band Attenuation (min / max dB): 45.00dB / 55.00dB High Band Attenuation (min / max dB): 45.00dB / 52.00dB Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours)

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 812692-B39272B8674P810
Packaging: Reel
Type: Duplexer
Mounting Style: SMD
Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz
Low Band Attenuation (min / max dB): 45.00dB / 55.00dB
High Band Attenuation (min / max dB): 45.00dB / 52.00dB
Manufacturer Package: 8-SMD, No Lead
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)

Buy Now
RF Multiplexers - B39272B8674P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39272B8674P810
RF Multiplexers B39272B8674P810
RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 8-SMD, No Lead

RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 8-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 812692-B39272B8674P810 B39272B8674P810
Product Name RF Multiplexers - B39272B8674P810 RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT139/QFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLV3125PW-Q10J - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74150DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details