QUALCOMM, Incorporated RF Multiplexers - B39272B8660P810 B39272B8660P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863052-B39272B8660P8 10 Series: B8660 Features: RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863052-B39272B8660P8 10 Series: B8660 Features: RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39272B8660P810 - 863052-B39272B8660P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39272B8660P810
863052-B39272B8660P810
RF Multiplexers - B39272B8660P810 863052-B39272B8660P810
Manufacturer: QUALCOMM Win Source Part Number: 863052-B39272B8660P8 10 Series: B8660 Features: RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: QUALCOMM
Win Source Part Number: 863052-B39272B8660P810
Series: B8660
Features: RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead
Package: 9-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
RF Multiplexers - B39272B8660P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39272B8660P810
RF Multiplexers B39272B8660P810
RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead

RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863052-B39272B8660P810 B39272B8660P810
Product Name RF Multiplexers - B39272B8660P810 RF Multiplexers
Package Type 9-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3125PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 54LS670FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details