QUALCOMM, Incorporated EMI RFI Filter B39272B8016P810

Description
MOBILE SAW FILTER 2016 Product overview: B39272B8016P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39272B8016P810 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOBILE SAW FILTER 2016 Product overview: B39272B8016P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39272B8016P810 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
EMI RFI Filter
836-B39272B8016P810
EMI RFI Filter 836-B39272B8016P810
MOBILE SAW FILTER 2016 Product overview: B39272B8016P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39272B8016P810 can be used for catalog matching and distributor lookup.

MOBILE SAW FILTER 2016 Product overview: B39272B8016P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39272B8016P810 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39272B8016P810
863051-B39272B8016P810
SAW Filters - B39272B8016P810 863051-B39272B8016P810
Manufacturer: QUALCOMM Win Source Part Number: 863051-B39272B8016P8 10 Features: Frequency LTE, WLAN RF SAW Filter (Surface Acoustic Wave) 2.9dB 70MHz Bandwidth 9-SMD, No Lead Package: Reel - TR Package: 9-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 863051-B39272B8016P810
Features: Frequency LTE, WLAN RF SAW Filter (Surface Acoustic Wave) 2.9dB 70MHz Bandwidth 9-SMD, No Lead
Package: Reel - TR
Package: 9-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39272B8016P810 863051-B39272B8016P810
Product Name EMI RFI Filter SAW Filters - B39272B8016P810
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

EMI RFI Filter - 844-QM28011TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Wi-Fi 6E Antenna Triplexer
Package Type Reel
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7438ETP - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers