QUALCOMM, Incorporated EMI RFI Filter B39262B8352L210

Description
RF SAW DUPLEXER 1814 Product overview: B39262B8352L210 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39262B8352L210 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF SAW DUPLEXER 1814 Product overview: B39262B8352L210 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39262B8352L210 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI RFI Filter - 836-B39262B8352L210 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39262B8352L210
EMI RFI Filter 836-B39262B8352L210
RF SAW DUPLEXER 1814 Product overview: B39262B8352L210 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39262B8352L210 can be used for catalog matching and distributor lookup.

RF SAW DUPLEXER 1814 Product overview: B39262B8352L210 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39262B8352L210 can be used for catalog matching and distributor lookup.

Supplier's Site
SAW Filters - B39262B8352L210 - 863284-B39262B8352L210 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39262B8352L210
863284-B39262B8352L210
SAW Filters - B39262B8352L210 863284-B39262B8352L210
Manufacturer: QUALCOMM Win Source Part Number: 863284-B39262B8352L2 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: QUALCOMM
Win Source Part Number: 863284-B39262B8352L210
Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Package: Reel - TR
Part Status: Obsolete
Categories: Filters
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39262B8352L210 863284-B39262B8352L210
Product Name EMI RFI Filter SAW Filters - B39262B8352L210
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX295MJA - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth, Low Pass Switched Capacitor
Fc 50 kHz
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details