QUALCOMM, Incorporated RF Multiplexers - B39262B8342P810 B39262B8342P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912468-B39262B8342P8 10 Series: * Features: RF Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912468-B39262B8342P8 10 Series: * Features: RF Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39262B8342P810 - 912468-B39262B8342P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39262B8342P810
912468-B39262B8342P810
RF Multiplexers - B39262B8342P810 912468-B39262B8342P810
Manufacturer: QUALCOMM Win Source Part Number: 912468-B39262B8342P8 10 Series: * Features: RF Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: QUALCOMM
Win Source Part Number: 912468-B39262B8342P810
Series: *
Features: RF
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
RF Multiplexers - B39262B8342P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39262B8342P810
RF Multiplexers B39262B8342P810
RF

RF

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 912468-B39262B8342P810 B39262B8342P810
Product Name RF Multiplexers - B39262B8342P810 RF Multiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer; 3-state - 74HC257D,653 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTS16212DGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details