QUALCOMM, Incorporated RF Multiplexers - B39262B8341P810 B39262B8341P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863280-B39262B8341P8 10 Series: * Features: RF Package: Bulk Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863280-B39262B8341P8 10 Series: * Features: RF Package: Bulk Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39262B8341P810 - 863280-B39262B8341P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39262B8341P810
863280-B39262B8341P810
RF Multiplexers - B39262B8341P810 863280-B39262B8341P810
Manufacturer: QUALCOMM Win Source Part Number: 863280-B39262B8341P8 10 Series: * Features: RF Package: Bulk Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH Unaffected

Manufacturer: QUALCOMM
Win Source Part Number: 863280-B39262B8341P810
Series: *
Features: RF
Package: Bulk
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH Unaffected

Buy Now
RF Multiplexers - B39262B8341P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39262B8341P810
RF Multiplexers B39262B8341P810
RF

RF

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863280-B39262B8341P810 B39262B8341P810
Product Name RF Multiplexers - B39262B8341P810 RF Multiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54153DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3384DK,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details