QUALCOMM, Incorporated RF Multiplexers - B39262B8032P810 B39262B8032P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912467-B39262B8032P8 10 Features: RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) HTSUS: 8541.60.0080 Other Part Number: B39262B8032P810CT, B39262B8032P810TR, B39262B8032P810DKR, B39262-B8032-P810
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912467-B39262B8032P8 10 Features: RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) HTSUS: 8541.60.0080 Other Part Number: B39262B8032P810CT, B39262B8032P810TR, B39262B8032P810DKR, B39262-B8032-P810
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39262B8032P810 - 912467-B39262B8032P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39262B8032P810
912467-B39262B8032P810
RF Multiplexers - B39262B8032P810 912467-B39262B8032P810
Manufacturer: QUALCOMM Win Source Part Number: 912467-B39262B8032P8 10 Features: RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) HTSUS: 8541.60.0080 Other Part Number: B39262B8032P810CT, B39262B8032P810TR, B39262B8032P810DKR, B39262-B8032-P810

Manufacturer: QUALCOMM
Win Source Part Number: 912467-B39262B8032P810
Features: RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead
Package: 9-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
HTSUS: 8541.60.0080
Other Part Number: B39262B8032P810CT, B39262B8032P810TR, B39262B8032P810DKR, B39262-B8032-P810

Buy Now
RF Multiplexers - B39262B8032P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39262B8032P810
RF Multiplexers B39262B8032P810
RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead

RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 912467-B39262B8032P810 B39262B8032P810
Product Name RF Multiplexers - B39262B8032P810 RF Multiplexers
Package Type 9-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F257/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
2 suppliers
 - 74HCT153D,652 - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54F352FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers