QUALCOMM, Incorporated Filters - SAW Filters B39261B1726H810

Description
Win Source Part Number: 1178665-B39261B1726H 810 Category: Filters>SAW Filters Series: B1726 Package: Tape & Reel (TR) Applications: Radio Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 14.5dB Height (Max): 0.058" (1.48mm) Frequency - Center: 259.86MHz Package / Case: 12-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B1726 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1178665-B39261B1726H 810 Category: Filters>SAW Filters Series: B1726 Package: Tape & Reel (TR) Applications: Radio Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 14.5dB Height (Max): 0.058" (1.48mm) Frequency - Center: 259.86MHz Package / Case: 12-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B1726 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1178665-B39261B1726H810
Filters - SAW Filters 1178665-B39261B1726H810
Win Source Part Number: 1178665-B39261B1726H 810 Category: Filters>SAW Filters Series: B1726 Package: Tape & Reel (TR) Applications: Radio Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 14.5dB Height (Max): 0.058" (1.48mm) Frequency - Center: 259.86MHz Package / Case: 12-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B1726 Product Status: Obsolete

Win Source Part Number: 1178665-B39261B1726H810
Category: Filters>SAW Filters
Series: B1726
Package: Tape & Reel (TR)
Applications: Radio
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 14.5dB
Height (Max): 0.058" (1.48mm)
Frequency - Center: 259.86MHz
Package / Case: 12-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B1726
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1178665-B39261B1726H810
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - BGF106CE6328 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type - 21M15B - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details