QUALCOMM, Incorporated SAW Filters - B39252B8312P810 B39252B8312P810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021790-B39252B8312P 810 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.016" (0.40mm) Categories: Filters Status: Active Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021790-B39252B8312P 810 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.016" (0.40mm) Categories: Filters Status: Active Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39252B8312P810
1021790-B39252B8312P810
SAW Filters - B39252B8312P810 1021790-B39252B8312P810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021790-B39252B8312P 810 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.016" (0.40mm) Categories: Filters Status: Active Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021790-B39252B8312P810
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.016" (0.40mm)
Categories: Filters
Status: Active
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1021790-B39252B8312P810
Product Name SAW Filters - B39252B8312P810
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - LMF40CIWM-100 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
1030MHz 50Ohm EMI RFI Filter - 844-880367 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - HSP43168JC-33Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Filter Category Active Filter; Digital Filter
Filter Type FIR
Applications General
View Details
2 suppliers