QUALCOMM, Incorporated Filters - SAW Filters B39251B3893H310

Description
Win Source Part Number: 1047576-B39251B3893H 310 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 1.3dB Height (Max): 0.058" (1.48mm) Bandwidth: 7.2MHz Frequency - Center: 248.6MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39251B3893H310B3925 1-B3893-H310; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1047576-B39251B3893H 310 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 1.3dB Height (Max): 0.058" (1.48mm) Bandwidth: 7.2MHz Frequency - Center: 248.6MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39251B3893H310B3925 1-B3893-H310; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047576-B39251B3893H310
Filters - SAW Filters 1047576-B39251B3893H310
Win Source Part Number: 1047576-B39251B3893H 310 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 1.3dB Height (Max): 0.058" (1.48mm) Bandwidth: 7.2MHz Frequency - Center: 248.6MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39251B3893H310B3925 1-B3893-H310; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 1047576-B39251B3893H310
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Base Stations
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 1.3dB
Height (Max): 0.058" (1.48mm)
Bandwidth: 7.2MHz
Frequency - Center: 248.6MHz
Package / Case: 10-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Alternative Parts (Cross-Reference): B39251B3893H310B39251-B3893-H310;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1047576-B39251B3893H310
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - 32F8120-CL - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Automotive EMI RFI Filter - 1165-QPQ2200QEVB - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details