Manufacturer: QUALCOMM
Win Source Part Number: 863046-B39242B9634P8
Series: B9634
Features: 2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 2.5dB 84MHz Bandwidth 5-SMD, No Lead
Package: Reel - TR
Package: 5-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Other Part Number: B39242B9634P810DKR, B39242B9634P810CT, B39242B9634P810TR
2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 2.5dB 84MHz Bandwidth 5-SMD, No Lead
2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 2.5dB 84MHz Bandwidth 5-SMD, No Lead
2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 2.5dB 84MHz Bandwidth 5-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 863046-B39242B9634P810 | B39242B9634P810CT-ND |
| Product Name | SAW Filters - B39242B9634P810 | SAW Filters |
| Filter Category | SAW Filter | SAW Filter |