QUALCOMM, Incorporated Filters - SAW Filters B39242B9498P810

Description
Win Source Part Number: 1108005-B39242B9498P 810 Category: Filters>SAW Filters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1108005-B39242B9498P 810 Category: Filters>SAW Filters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1108005-B39242B9498P810
Filters - SAW Filters 1108005-B39242B9498P810
Win Source Part Number: 1108005-B39242B9498P 810 Category: Filters>SAW Filters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 1108005-B39242B9498P810
Category: Filters>SAW Filters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now Datasheet
SMD 2350MHz 150Ohm EMI RFI Filter - 836-B39242B9498P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2350MHz 150Ohm EMI RFI Filter
836-B39242B9498P810
SMD 2350MHz 150Ohm EMI RFI Filter 836-B39242B9498P810
SAW Filter RF 2350MHz 3.5dB 150Ohm//8nH SMD 5 Pin SMT Product overview: B39242B9498P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2350MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2350MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39242B9498P810 can be used for catalog matching and distributor lookup.

SAW Filter RF 2350MHz 3.5dB 150Ohm//8nH SMD 5 Pin SMT Product overview: B39242B9498P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2350MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2350MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39242B9498P810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1108005-B39242B9498P810 836-B39242B9498P810
Product Name Filters - SAW Filters SMD 2350MHz 150Ohm EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7448EUD+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details