Win Source Part Number: 1112291-B39242B8857L
Category: Filters>SAW Filters
Series: B8857
Package: Tape & Reel
Applications: Bluetooth, WLAN
Standard Package: 5,000
Mounting: SMD (SMT)
Insertion Loss: 1.6dB
Height (Max): 0.028" (0.71mm)
Bandwidth: 79MHz
Frequency - Center: 2.442GHz
Package / Case: 5-SMD, No Lead
Dimension: 0.043" L x 0.035" W (1.09mm x 0.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B39242B8857L210CT,B3
2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.6dB 79MHz Bandwidth 5-SMD, No Lead
2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.6dB 79MHz Bandwidth 5-SMD, No Lead
2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.6dB 79MHz Bandwidth 5-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 1112291-B39242B8857L210 | B39242B8857L210TR-ND |
| Product Name | Filters - SAW Filters | SAW Filters |
| Filter Category | SAW Filter | SAW Filter |