Manufacturer: QUALCOMM
Win Source Part Number: 863320-B39242B8831P8
Series: B8831
Features: 2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.1dB 79MHz Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Other Part Number: Q8837998, 495-7020-6, B39242B8831P810-ND, B8831, 495-7020-1, 495-7020-2
2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.1dB 79MHz Bandwidth 6-SMD, No Lead
2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.1dB 79MHz Bandwidth 6-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 863320-B39242B8831P810 | 495-7020-1-ND |
| Product Name | SAW Filters - B39242B8831P810 | SAW Filters |
| Filter Category | SAW Filter | SAW Filter |