QUALCOMM, Incorporated 248.6MHZ EMI RFI Filter B39241B3655U210

Description
FILTER SAW 248.6MHZ 10SMD Product overview: B39241B3655U210 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 248.6MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 248.6MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39241B3655U210 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER SAW 248.6MHZ 10SMD Product overview: B39241B3655U210 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 248.6MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 248.6MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39241B3655U210 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
248.6MHZ EMI RFI Filter
836-B39241B3655U210
248.6MHZ EMI RFI Filter 836-B39241B3655U210
FILTER SAW 248.6MHZ 10SMD Product overview: B39241B3655U210 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 248.6MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 248.6MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39241B3655U210 can be used for catalog matching and distributor lookup.

FILTER SAW 248.6MHZ 10SMD Product overview: B39241B3655U210 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 248.6MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 248.6MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39241B3655U210 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39241B3655U210
811157-B39241B3655U210
SAW Filters - B39241B3655U210 811157-B39241B3655U210
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 811157-B39241B3655U2 10 Packaging: Reel Mounting Style: SMD Applications: DCS Insertion Loss: 8.3dB Part Status: Obsolete (End Of Life) Frequency - Center: 248.6MHz Dimension: 0.748" L x 0.256" W (19.00mm x 6.50mm) Manufacturer Package: 10-SMD, No Lead Height (Maximum): 0.063" (1.60mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 811157-B39241B3655U210
Packaging: Reel
Mounting Style: SMD
Applications: DCS
Insertion Loss: 8.3dB
Part Status: Obsolete (End Of Life)
Frequency - Center: 248.6MHz
Dimension: 0.748" L x 0.256" W (19.00mm x 6.50mm)
Manufacturer Package: 10-SMD, No Lead
Height (Maximum): 0.063" (1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39241B3655U210 811157-B39241B3655U210
Product Name 248.6MHZ EMI RFI Filter SAW Filters - B39241B3655U210
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1065TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Interface - Filters - Active - P3P8220AG-08CR - Lingto Electronic Limited
Specs
Filter Category Active Filter
Fc 60000 kHz
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details