QUALCOMM, Incorporated EMI RFI Filter B39232B3526U510

Description
FILTER SAW 6SMD Product overview: B39232B3526U510 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39232B3526U510 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER SAW 6SMD Product overview: B39232B3526U510 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39232B3526U510 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI RFI Filter - 836-B39232B3526U510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39232B3526U510
EMI RFI Filter 836-B39232B3526U510
FILTER SAW 6SMD Product overview: B39232B3526U510 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39232B3526U510 can be used for catalog matching and distributor lookup.

FILTER SAW 6SMD Product overview: B39232B3526U510 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39232B3526U510 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Filters - SAW Filters
1047564-B39232B3526U510
Filters - SAW Filters 1047564-B39232B3526U510
Win Source Part Number: 1047564-B39232B3526U 510 Category: Filters>SAW Filters Package: Tape & Reel (TR) Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.4dB Height (Max): 0.043" (1.10mm) Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3526

Win Source Part Number: 1047564-B39232B3526U510
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Standard Package: 9,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.4dB
Height (Max): 0.043" (1.10mm)
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B3526

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39232B3526U510 1047564-B39232B3526U510
Product Name EMI RFI Filter Filters - SAW Filters
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - LTC6605CDJC-10#TRPBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Antialiasing
Fc 5000 kHz
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1062SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
 - AFS303.825E - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 303825 kHz
View Details
2 suppliers