QUALCOMM, Incorporated SAW Filters - B39232B1644U510 B39232B1644U510

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769494-B39232B1644U5 10 Series: * Packaging: Reel package Package: 6-SMD, No Lead Mounting: SMD Family Name: B1644 Categories: Filters Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769494-B39232B1644U5 10 Series: * Packaging: Reel package Package: 6-SMD, No Lead Mounting: SMD Family Name: B1644 Categories: Filters Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39232B1644U510
769494-B39232B1644U510
SAW Filters - B39232B1644U510 769494-B39232B1644U510
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769494-B39232B1644U5 10 Series: * Packaging: Reel package Package: 6-SMD, No Lead Mounting: SMD Family Name: B1644 Categories: Filters Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 769494-B39232B1644U510
Series: *
Packaging: Reel package
Package: 6-SMD, No Lead
Mounting: SMD
Family Name: B1644
Categories: Filters
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height (Maximum): 0.043" (1.10mm)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 769494-B39232B1644U510
Product Name SAW Filters - B39232B1644U510
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1060TR7DKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Interface - Filters - Active - MAX7449EUD - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Filtronetics, Inc.
Specs
Filter Category SAW Filter
Applications Commercial; Communications; Industrial; Military
Fc 140000 kHz
View Details