QUALCOMM, Incorporated 238MHZ EMI RFI Filter B39231B3640Z510

Description
FILTER SAW 238MHZ 12SMD Product overview: B39231B3640Z510 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 238MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 238MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39231B3640Z510 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER SAW 238MHZ 12SMD Product overview: B39231B3640Z510 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 238MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 238MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39231B3640Z510 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
238MHZ EMI RFI Filter - 836-B39231B3640Z510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
238MHZ EMI RFI Filter
836-B39231B3640Z510
238MHZ EMI RFI Filter 836-B39231B3640Z510
FILTER SAW 238MHZ 12SMD Product overview: B39231B3640Z510 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 238MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 238MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39231B3640Z510 can be used for catalog matching and distributor lookup.

FILTER SAW 238MHZ 12SMD Product overview: B39231B3640Z510 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 238MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 238MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39231B3640Z510 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39231B3640Z510
811360-B39231B3640Z510
SAW Filters - B39231B3640Z510 811360-B39231B3640Z510
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 811360-B39231B3640Z5 10 Packaging: Reel Mounting Style: SMD Applications: DCS Insertion Loss: 8.5dB Part Status: Obsolete (End Of Life) Frequency - Center: 238MHz Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) Manufacturer Package: 12-SMD, No Lead Height (Maximum): 0.063" (1.60mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 811360-B39231B3640Z510
Packaging: Reel
Mounting Style: SMD
Applications: DCS
Insertion Loss: 8.5dB
Part Status: Obsolete (End Of Life)
Frequency - Center: 238MHz
Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm)
Manufacturer Package: 12-SMD, No Lead
Height (Maximum): 0.063" (1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39231B3640Z510 811360-B39231B3640Z510
Product Name 238MHZ EMI RFI Filter SAW Filters - B39231B3640Z510
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - GC2011A-PQ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Automotive EMI RFI Filter - 844-QPQ2200QPCK - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
SAW Filters - 535-AFII-SW-0092-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 866500 kHz
View Details