QUALCOMM, Incorporated Filters - SAW Filters B39222B5358U410

Description
Win Source Part Number: 1147734-B39222B5358U 410 Category: Filters>SAW Filters Series: B5358 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.9dB Height (Max): 0.043" (1.10mm) Bandwidth: 90MHz Frequency - Center: 2.155GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39222B5358U410 TR Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 1147734-B39222B5358U 410 Category: Filters>SAW Filters Series: B5358 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.9dB Height (Max): 0.043" (1.10mm) Bandwidth: 90MHz Frequency - Center: 2.155GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39222B5358U410 TR Product Status: Last Time Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1147734-B39222B5358U410
Filters - SAW Filters 1147734-B39222B5358U410
Win Source Part Number: 1147734-B39222B5358U 410 Category: Filters>SAW Filters Series: B5358 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.9dB Height (Max): 0.043" (1.10mm) Bandwidth: 90MHz Frequency - Center: 2.155GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39222B5358U410 TR Product Status: Last Time Buy

Win Source Part Number: 1147734-B39222B5358U410
Category: Filters>SAW Filters
Series: B5358
Package: Tape & Reel (TR)
Applications: Base Stations
Standard Package: 9,000
Mounting: SMD (SMT)
Insertion Loss: 2.9dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 90MHz
Frequency - Center: 2.155GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B39222B5358U410TR
Product Status: Last Time Buy

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1147734-B39222B5358U410
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1061TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7430EUB+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 21S15B - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details