QUALCOMM, Incorporated RF Multiplexers - B39212B8651P810 B39212B8651P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 850111-B39212B8651P8 10 Series: B8651 Features: RF Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8548.90.0100
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 850111-B39212B8651P8 10 Series: B8651 Features: RF Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8548.90.0100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39212B8651P810 - 850111-B39212B8651P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39212B8651P810
850111-B39212B8651P810
RF Multiplexers - B39212B8651P810 850111-B39212B8651P810
Manufacturer: QUALCOMM Win Source Part Number: 850111-B39212B8651P8 10 Series: B8651 Features: RF Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8548.90.0100

Manufacturer: QUALCOMM
Win Source Part Number: 850111-B39212B8651P810
Series: B8651
Features: RF
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8548.90.0100

Buy Now
RF Multiplexers - B39212B8651P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39212B8651P810
RF Multiplexers B39212B8651P810
RF Duplexer 1.92059GHz ~ 1.97941GHz / 2.11059GHz ~ 2.16941GHz 8-SMD, No Lead

RF Duplexer 1.92059GHz ~ 1.97941GHz / 2.11059GHz ~ 2.16941GHz 8-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 850111-B39212B8651P810 B39212B8651P810
Product Name RF Multiplexers - B39212B8651P810 RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC237DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 7604101EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 54LS353DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details