QUALCOMM, Incorporated RF Multiplexers - B39212B8550P810 B39212B8550P810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 802123-B39212B8550P8 10 Packaging: Reel Type: Duplexer Mounting Style: SMD Part Status: Obsolete (End Of Life) Manufacturer Package: 9-SMD, No Lead Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 802123-B39212B8550P8 10 Packaging: Reel Type: Duplexer Mounting Style: SMD Part Status: Obsolete (End Of Life) Manufacturer Package: 9-SMD, No Lead Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39212B8550P810 - 802123-B39212B8550P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39212B8550P810
802123-B39212B8550P810
RF Multiplexers - B39212B8550P810 802123-B39212B8550P810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 802123-B39212B8550P8 10 Packaging: Reel Type: Duplexer Mounting Style: SMD Part Status: Obsolete (End Of Life) Manufacturer Package: 9-SMD, No Lead Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours)

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 802123-B39212B8550P810
Packaging: Reel
Type: Duplexer
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Manufacturer Package: 9-SMD, No Lead
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)

Buy Now
RF Multiplexers - B39212B8550P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39212B8550P810
RF Multiplexers B39212B8550P810
RF Duplexer 9-SMD, No Lead

RF Duplexer 9-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 802123-B39212B8550P810 B39212B8550P810
Product Name RF Multiplexers - B39212B8550P810 RF Multiplexers
Package Type 9-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54LS298DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74AHCT138PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54S253DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Logic Family TTL
View Details