QUALCOMM, Incorporated RF Multiplexers - B39212B8524P810 B39212B8524P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863287-B39212B8524P8 10 Series: B8524 Features: RF Duplexer 1.71GHz ~ 1.755GHz / 2.11GHz ~ 2.155GHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863287-B39212B8524P8 10 Series: B8524 Features: RF Duplexer 1.71GHz ~ 1.755GHz / 2.11GHz ~ 2.155GHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39212B8524P810 - 863287-B39212B8524P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39212B8524P810
863287-B39212B8524P810
RF Multiplexers - B39212B8524P810 863287-B39212B8524P810
Manufacturer: QUALCOMM Win Source Part Number: 863287-B39212B8524P8 10 Series: B8524 Features: RF Duplexer 1.71GHz ~ 1.755GHz / 2.11GHz ~ 2.155GHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: QUALCOMM
Win Source Part Number: 863287-B39212B8524P810
Series: B8524
Features: RF Duplexer 1.71GHz ~ 1.755GHz / 2.11GHz ~ 2.155GHz 8-SMD, No Lead
Package: 8-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now
RF Multiplexers - B39212B8524P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39212B8524P810
RF Multiplexers B39212B8524P810
RF Duplexer 1.71GHz ~ 1.755GHz / 2.11GHz ~ 2.155GHz 8-SMD, No Lead

RF Duplexer 1.71GHz ~ 1.755GHz / 2.11GHz ~ 2.155GHz 8-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863287-B39212B8524P810 B39212B8524P810
Product Name RF Multiplexers - B39212B8524P810 RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT138D/C5J - Rochester Electronics
Specs
Package Type SO16
View Details
2 suppliers
 - 54HC298J/B - Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTK16245DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details