2.14GHz Frequency UMTS RF SAW Filter (Surface Acoustic Wave) 2.4dB 60MHz Bandwidth 4-SMD, No Lead
2.14GHz Frequency UMTS RF SAW Filter (Surface Acoustic Wave) 2.4dB 60MHz Bandwidth 4-SMD, No Lead
FILTER SAW 2.14GHZ 4SMD Product overview: B39212B7750C810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.14GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.14GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39212B7750C810 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 495-2629-1-ND | 836-B39212B7750C810 |
| Product Name | SAW Filters | 2.14GHZ EMI RFI Filter |
| Filter Category | SAW Filter | Active Filter |
| Applications | General; UMTS | |
| Fc | 2.14E6 kHz |