QUALCOMM, Incorporated Filters - SAW Filters B39212B4403P810

Description
Win Source Part Number: 1047737-B39212B4403P 810 Category: Filters>SAW Filters Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.5dB Height (Max): 0.018" (0.45mm) Bandwidth: 45MHz Package / Case: 9-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B4403
Request a Quote Datasheet
Description
Win Source Part Number: 1047737-B39212B4403P 810 Category: Filters>SAW Filters Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.5dB Height (Max): 0.018" (0.45mm) Bandwidth: 45MHz Package / Case: 9-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B4403
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047737-B39212B4403P810
Filters - SAW Filters 1047737-B39212B4403P810
Win Source Part Number: 1047737-B39212B4403P 810 Category: Filters>SAW Filters Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.5dB Height (Max): 0.018" (0.45mm) Bandwidth: 45MHz Package / Case: 9-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B4403

Win Source Part Number: 1047737-B39212B4403P810
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.5dB
Height (Max): 0.018" (0.45mm)
Bandwidth: 45MHz
Package / Case: 9-SMD, No Lead
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B4403

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1047737-B39212B4403P810
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX268BENG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 140 kHz
View Details
SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 45S7BF - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 45000 kHz
View Details