QUALCOMM, Incorporated SAW Filters B39212B4400P810

Description
1.95GHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.7dB 60MHz Bandwidth 9-SMD, No Lead
Request a Quote Datasheet
Description
1.95GHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.7dB 60MHz Bandwidth 9-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39212B4400P810-ND - DigiKey
Thief River Falls, MN, United States
1.95GHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.7dB 60MHz Bandwidth 9-SMD, No Lead

1.95GHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.7dB 60MHz Bandwidth 9-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
SAW Filters - B39212B4400P810
912460-B39212B4400P810
SAW Filters - B39212B4400P810 912460-B39212B4400P810
Manufacturer: QUALCOMM Win Source Part Number: 912460-B39212B4400P8 10 Features: 1.95GHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.7dB 60MHz Bandwidth 9-SMD, No Lead Package: Reel - TR Package: 9-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912460-B39212B4400P810
Features: 1.95GHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.7dB 60MHz Bandwidth 9-SMD, No Lead
Package: Reel - TR
Package: 9-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number B39212B4400P810-ND 912460-B39212B4400P810
Product Name SAW Filters SAW Filters - B39212B4400P810
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Interface - Filters - Active - MAX7443ESA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details