QUALCOMM, Incorporated SAW Filters - B39212B3669U410 B39212B3669U410

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021512-B39212B3669U 410 Packaging: Reel - TR Applications: UMTS Mounting: SMD (SMT) Insertion Loss: 3dB Height (Max): 0.043" (1.10mm) Bandwidth: 60MHz Frequency - Center: 2.14GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021512-B39212B3669U 410 Packaging: Reel - TR Applications: UMTS Mounting: SMD (SMT) Insertion Loss: 3dB Height (Max): 0.043" (1.10mm) Bandwidth: 60MHz Frequency - Center: 2.14GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39212B3669U410
1021512-B39212B3669U410
SAW Filters - B39212B3669U410 1021512-B39212B3669U410
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021512-B39212B3669U 410 Packaging: Reel - TR Applications: UMTS Mounting: SMD (SMT) Insertion Loss: 3dB Height (Max): 0.043" (1.10mm) Bandwidth: 60MHz Frequency - Center: 2.14GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021512-B39212B3669U410
Packaging: Reel - TR
Applications: UMTS
Mounting: SMD (SMT)
Insertion Loss: 3dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 60MHz
Frequency - Center: 2.14GHz
Categories: Filters
Status: Active
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
2.14GHZ EMI RFI Filter - 836-B39212B3669U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.14GHZ EMI RFI Filter
836-B39212B3669U410
2.14GHZ EMI RFI Filter 836-B39212B3669U410
FILTER SAW 2.14GHZ 6SMD Product overview: B39212B3669U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.14GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.14GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39212B3669U410 can be used for catalog matching and distributor lookup.

FILTER SAW 2.14GHZ 6SMD Product overview: B39212B3669U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.14GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.14GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39212B3669U410 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021512-B39212B3669U410 836-B39212B3669U410
Product Name SAW Filters - B39212B3669U410 2.14GHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7432EUD-T - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1030MHz 50Ohm EMI RFI Filter - 844-880367 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
 - AFS20A26-915.00-T3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 915000 kHz
View Details
3 suppliers