QUALCOMM, Incorporated EMI RFI Filter B39202B9841P810

Description
FILTER SAW 10SMD Product overview: B39202B9841P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9841P810 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER SAW 10SMD Product overview: B39202B9841P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9841P810 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
EMI RFI Filter
836-B39202B9841P810
EMI RFI Filter 836-B39202B9841P810
FILTER SAW 10SMD Product overview: B39202B9841P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9841P810 can be used for catalog matching and distributor lookup.

FILTER SAW 10SMD Product overview: B39202B9841P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9841P810 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39202B9841P810
1021511-B39202B9841P810
SAW Filters - B39202B9841P810 1021511-B39202B9841P810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021511-B39202B9841P 810 Packaging: Bulk Mounting: SMD (SMT) Height (Max): 0.016" (0.40mm) Categories: Filters Status: Obsolete(EOL) Dimension: 0.067" L x 0.051" W (1.70mm x 1.30mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021511-B39202B9841P810
Packaging: Bulk
Mounting: SMD (SMT)
Height (Max): 0.016" (0.40mm)
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.067" L x 0.051" W (1.70mm x 1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39202B9841P810 1021511-B39202B9841P810
Product Name EMI RFI Filter SAW Filters - B39202B9841P810
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - CS5378-ISZR - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
 - AFS20A26-915.00-T2 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 915000 kHz
View Details