QUALCOMM, Incorporated SAW Filters - B39202B9837P810 B39202B9837P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863039-B39202B9837P8 10 Series: * Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Bulk Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863039-B39202B9837P8 10 Series: * Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Bulk Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39202B9837P810 - 863039-B39202B9837P810 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39202B9837P810
863039-B39202B9837P810
SAW Filters - B39202B9837P810 863039-B39202B9837P810
Manufacturer: QUALCOMM Win Source Part Number: 863039-B39202B9837P8 10 Series: * Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Bulk Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: QUALCOMM
Win Source Part Number: 863039-B39202B9837P810
Series: *
Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Package: Bulk
Part Status: Obsolete
Categories: Filters
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
SMD 942.5MHz 150Ohm 100Ohm EMI RFI Filter - 836-B39202B9837P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 942.5MHz 150Ohm 100Ohm EMI RFI Filter
836-B39202B9837P810
SMD 942.5MHz 150Ohm 100Ohm EMI RFI Filter 836-B39202B9837P810
SAW Filter RF 942.5MHz 3.4dB/3.4dB/3.1dB/2. 8dB (150Ohm//21nH)/(100O hm//9nH) SMD 10 Pin SMT Product overview: B39202B9837P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 942.5MHz, 150Ohm, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 942.5MHz, 150Ohm, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9837P810 can be used for catalog matching and distributor lookup.

SAW Filter RF 942.5MHz 3.4dB/3.4dB/3.1dB/2.8dB (150Ohm//21nH)/(100Ohm//9nH) SMD 10 Pin SMT Product overview: B39202B9837P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 942.5MHz, 150Ohm, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 942.5MHz, 150Ohm, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9837P810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 863039-B39202B9837P810 836-B39202B9837P810
Product Name SAW Filters - B39202B9837P810 SMD 942.5MHz 150Ohm 100Ohm EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - PESD2USB30087 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details