QUALCOMM, Incorporated SAW Filters - B39202B9815P810 B39202B9815P810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769493-B39202B9815P8 10 Series: B9815 Packaging: Bulk Package: 10-SMD, No Lead Applications: Cellular, SCDMA Mounting: SMD Insertion Loss: 1.6dB, 1.7dB Bandwidth: 15MHz, 40MHz Part Status: Obsolete(EOL) Frequency - Center: 1.9/2.0175GHz Categories: Filters Dimension: 0.059" L x 0.043" W (1.50mm x 1.10mm) Height (Maximum): 0.016" (0.40mm) ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769493-B39202B9815P8 10 Series: B9815 Packaging: Bulk Package: 10-SMD, No Lead Applications: Cellular, SCDMA Mounting: SMD Insertion Loss: 1.6dB, 1.7dB Bandwidth: 15MHz, 40MHz Part Status: Obsolete(EOL) Frequency - Center: 1.9/2.0175GHz Categories: Filters Dimension: 0.059" L x 0.043" W (1.50mm x 1.10mm) Height (Maximum): 0.016" (0.40mm) ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39202B9815P810
769493-B39202B9815P810
SAW Filters - B39202B9815P810 769493-B39202B9815P810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769493-B39202B9815P8 10 Series: B9815 Packaging: Bulk Package: 10-SMD, No Lead Applications: Cellular, SCDMA Mounting: SMD Insertion Loss: 1.6dB, 1.7dB Bandwidth: 15MHz, 40MHz Part Status: Obsolete(EOL) Frequency - Center: 1.9/2.0175GHz Categories: Filters Dimension: 0.059" L x 0.043" W (1.50mm x 1.10mm) Height (Maximum): 0.016" (0.40mm) ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 769493-B39202B9815P810
Series: B9815
Packaging: Bulk
Package: 10-SMD, No Lead
Applications: Cellular, SCDMA
Mounting: SMD
Insertion Loss: 1.6dB, 1.7dB
Bandwidth: 15MHz, 40MHz
Part Status: Obsolete(EOL)
Frequency - Center: 1.9/2.0175GHz
Categories: Filters
Dimension: 0.059" L x 0.043" W (1.50mm x 1.10mm)
Height (Maximum): 0.016" (0.40mm)
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SAW Filters - B39202B9815P810-ND - DigiKey
Thief River Falls, MN, United States
1.9/2.0175GHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.6dB, 1.7dB 15MHz, 40MHz Bandwidth 10-SMD, No Lead

1.9/2.0175GHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.6dB, 1.7dB 15MHz, 40MHz Bandwidth 10-SMD, No Lead

Buy Now Datasheet
Singapore, Singapore
2.0175GHZ EMI RFI Filter
836-B39202B9815P810
2.0175GHZ EMI RFI Filter 836-B39202B9815P810
FILTER SAW 1.9/2.0175GHZ 10SMD Product overview: B39202B9815P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0175GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.0175GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9815P810 can be used for catalog matching and distributor lookup.

FILTER SAW 1.9/2.0175GHZ 10SMD Product overview: B39202B9815P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0175GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.0175GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9815P810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 769493-B39202B9815P810 B39202B9815P810-ND 836-B39202B9815P810
Product Name SAW Filters - B39202B9815P810 SAW Filters 2.0175GHZ EMI RFI Filter
Filter Category SAW Filter SAW Filter Active Filter
Applications Cellular, SCDMA General; Communications
Fc 1.90E6 to 2.02E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43220VC-33 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details