QUALCOMM, Incorporated SMD 881.5MHz 100Ohm EMI RFI Filter B39202B9519P810

Description
SAW Filter RF 881.5MHz 2.3dB 100Ohm SMD 10 Pin Product overview: B39202B9519P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHz, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHz, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9519P810 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Filter RF 881.5MHz 2.3dB 100Ohm SMD 10 Pin Product overview: B39202B9519P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHz, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHz, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9519P810 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 881.5MHz 100Ohm EMI RFI Filter - 836-B39202B9519P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 881.5MHz 100Ohm EMI RFI Filter
836-B39202B9519P810
SMD 881.5MHz 100Ohm EMI RFI Filter 836-B39202B9519P810
SAW Filter RF 881.5MHz 2.3dB 100Ohm SMD 10 Pin Product overview: B39202B9519P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHz, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHz, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9519P810 can be used for catalog matching and distributor lookup.

SAW Filter RF 881.5MHz 2.3dB 100Ohm SMD 10 Pin Product overview: B39202B9519P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHz, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHz, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9519P810 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39202B9519P810
912457-B39202B9519P810
SAW Filters - B39202B9519P810 912457-B39202B9519P810
Manufacturer: QUALCOMM Win Source Part Number: 912457-B39202B9519P8 10 Features: 881.5/1960.0MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 1.9dB 25MHz, 60MHz Bandwidth 10-SMD, No Lead Package: 10-SMD, No Lead Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912457-B39202B9519P810
Features: 881.5/1960.0MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 1.9dB 25MHz, 60MHz Bandwidth 10-SMD, No Lead
Package: 10-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39202B9519P810 912457-B39202B9519P810
Product Name SMD 881.5MHz 100Ohm EMI RFI Filter SAW Filters - B39202B9519P810
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - PEF2261NGV2.0 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers